Infineon Technologies AG Electronic Surplus - IRG7PH42UDPBF IRG7PH42UDPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188328-IRG7PH42UDPB F Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 153ns IGBT Type: Trench Current - Collector Pulsed (Icm): 90A Switching Energy: 2.11mJ (on), 1.18mJ (off) Input Type: Standard Gate Charge: 157nC Test Condition: 600V, 30A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 85A Voltage - Collector Emitter Breakdown (Maximum): 1200V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 320W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 30A Td (on/off) at 25°C: 25ns/229ns
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188328-IRG7PH42UDPB F Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 153ns IGBT Type: Trench Current - Collector Pulsed (Icm): 90A Switching Energy: 2.11mJ (on), 1.18mJ (off) Input Type: Standard Gate Charge: 157nC Test Condition: 600V, 30A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 85A Voltage - Collector Emitter Breakdown (Maximum): 1200V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 320W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 30A Td (on/off) at 25°C: 25ns/229ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRG7PH42UDPBF - 1188328-IRG7PH42UDPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRG7PH42UDPBF
1188328-IRG7PH42UDPBF
Electronic Surplus - IRG7PH42UDPBF 1188328-IRG7PH42UDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188328-IRG7PH42UDPB F Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 153ns IGBT Type: Trench Current - Collector Pulsed (Icm): 90A Switching Energy: 2.11mJ (on), 1.18mJ (off) Input Type: Standard Gate Charge: 157nC Test Condition: 600V, 30A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 85A Voltage - Collector Emitter Breakdown (Maximum): 1200V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 320W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 30A Td (on/off) at 25°C: 25ns/229ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188328-IRG7PH42UDPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 153ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 90A
Switching Energy: 2.11mJ (on), 1.18mJ (off)
Input Type: Standard
Gate Charge: 157nC
Test Condition: 600V, 30A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 85A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 320W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 30A
Td (on/off) at 25°C: 25ns/229ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188328-IRG7PH42UDPBF
Product Name Electronic Surplus - IRG7PH42UDPBF
Unlock Full Specs
to access all available technical data