Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065602-IRG4RC10SDTR
Mounting: SMD (SMT)
Power Dissipation: 38 W
Categories: OEM Parts(F-I)
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Breakdown Voltage: 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065602-IRG4RC10SDTRR |
| Product Name | OEM Parts - OEM Parts (F - I) - IRG4RC10SDTRR |