Infineon Technologies AG Electronic Surplus - IRG4PH50SPBF IRG4PH50SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188302-IRG4PH50SPBF Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 114A Switching Energy: 1.8mJ (on), 19.6mJ (off) Input Type: Standard Gate Charge: 167nC Test Condition: 960V, 33A, 5Ohm, 15V Family Name: IRG4PH50S Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 57A Voltage - Collector Emitter Breakdown (Maximum): 1200V Alternative Parts (Cross-Reference): AUIRG4PH50S; NGTB30N120IHRWG; IXGH28N120B; Introduction Date: July 16, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 200W Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 33A Td (on/off) at 25°C: 32ns/845ns
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188302-IRG4PH50SPBF Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 114A Switching Energy: 1.8mJ (on), 19.6mJ (off) Input Type: Standard Gate Charge: 167nC Test Condition: 960V, 33A, 5Ohm, 15V Family Name: IRG4PH50S Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 57A Voltage - Collector Emitter Breakdown (Maximum): 1200V Alternative Parts (Cross-Reference): AUIRG4PH50S; NGTB30N120IHRWG; IXGH28N120B; Introduction Date: July 16, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 200W Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 33A Td (on/off) at 25°C: 32ns/845ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRG4PH50SPBF - 1188302-IRG4PH50SPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRG4PH50SPBF
1188302-IRG4PH50SPBF
Electronic Surplus - IRG4PH50SPBF 1188302-IRG4PH50SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188302-IRG4PH50SPBF Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 114A Switching Energy: 1.8mJ (on), 19.6mJ (off) Input Type: Standard Gate Charge: 167nC Test Condition: 960V, 33A, 5Ohm, 15V Family Name: IRG4PH50S Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 57A Voltage - Collector Emitter Breakdown (Maximum): 1200V Alternative Parts (Cross-Reference): AUIRG4PH50S; NGTB30N120IHRWG; IXGH28N120B; Introduction Date: July 16, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 200W Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 33A Td (on/off) at 25°C: 32ns/845ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188302-IRG4PH50SPBF
Packaging: Bulk
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 114A
Switching Energy: 1.8mJ (on), 19.6mJ (off)
Input Type: Standard
Gate Charge: 167nC
Test Condition: 960V, 33A, 5Ohm, 15V
Family Name: IRG4PH50S
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 57A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Alternative Parts (Cross-Reference): AUIRG4PH50S; NGTB30N120IHRWG; IXGH28N120B;
Introduction Date: July 16, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 200W
Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 33A
Td (on/off) at 25°C: 32ns/845ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188302-IRG4PH50SPBF
Product Name Electronic Surplus - IRG4PH50SPBF
Unlock Full Specs
to access all available technical data