Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973050-IRG4PH40U-E
Power Dissipation: 160 W
Number of Pins: 3
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Breakdown Voltage: 1.2 kV
Collector Emitter Voltage (VCEO): 1.2 kV
Max Collector Current: 41 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973050-IRG4PH40U-E |
| Product Name | OEM Parts - OEM Parts (F - I) - IRG4PH40U-E |