Manufacturer: Infineon Technologies
Win Source Part Number: 1188294-IRG4PH40KDPB
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 63ns
Current - Collector Pulsed (Icm): 60A
Switching Energy: 1.31mJ (on), 1.12mJ (off)
Input Type: Standard
Gate Charge: 94nC
Test Condition: 800V, 15A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 3.4V at 15V, 15A
Td (on/off) at 25°C: 50ns/96ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188294-IRG4PH40KDPBF |
| Product Name | Electronic Surplus - IRG4PH40KDPBF |