Manufacturer: Infineon Technologies
Win Source Part Number: 1188271-IRG4PC40FDPB
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 42ns
Current - Collector Pulsed (Icm): 196A
Switching Energy: 950μJ (on), 2.01mJ (off)
Input Type: Standard
Gate Charge: 100nC
Test Condition: 480V, 27A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 49A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 27A
Td (on/off) at 25°C: 63ns/230ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188271-IRG4PC40FDPBF |
| Product Name | Electronic Surplus - IRG4PC40FDPBF |