Manufacturer: Infineon Technologies
Win Source Part Number: 1188243-IRG4BC30UPBF
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 92A
Switching Energy: 160μJ (on), 200μJ (off)
Input Type: Standard
Gate Charge: 50nC
Test Condition: 480V, 12A, 23Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 23A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 100W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 12A
Td (on/off) at 25°C: 17ns/78ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188243-IRG4BC30UPBF |
| Product Name | Electronic Surplus - IRG4BC30UPBF |