Manufacturer: Infineon Technologies
Win Source Part Number: 1188227-IRG4BC20SPBF
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 38A
Switching Energy: 120μJ (on), 2.05mJ (off)
Input Type: Standard
Gate Charge: 27nC
Test Condition: 480V, 10A, 50Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 19A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 60W
Vce(on) (Maximum) at Vge, Ic: 1.6V at 15V, 10A
Td (on/off) at 25°C: 27ns/540ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188227-IRG4BC20SPBF |
| Product Name | Electronic Surplus - IRG4BC20SPBF |