Manufacturer: Infineon Technologies
Win Source Part Number: 1188115-IRFU7440PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: IPAK (TO-251)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 140W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 90A
Rds On (Maximum) at Id, Vgs: 2.4mOhm at 90A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 134nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4610pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188115-IRFU7440PBF |
| Product Name | Electronic Surplus - IRFU7440PBF |