Manufacturer: Infineon Technologies
Win Source Part Number: 1187622-IRFH8202TRPB
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRFH8202
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.6W, 160W
Introduction Date: October 15, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 47A, 100A
Rds On (Maximum) at Id, Vgs: 1.05mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.35V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7174pF at 13V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187622-IRFH8202TRPBF |
| Product Name | Electronic Surplus - IRFH8202TRPBF |