Manufacturer: Infineon Technologies
Win Source Part Number: 1187518-IRFBA1404PPB
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-220 (TO-273AA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: Super-220-3 (Straight Leads)
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 206A
Rds On (Maximum) at Id, Vgs: 3.7mOhm at 95A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 200nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7360pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187518-IRFBA1404PPBF |
| Product Name | Electronic Surplus - IRFBA1404PPBF |