Manufacturer: Infineon Technologies
Win Source Part Number: 1187514-IRFB7446GPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 99W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 120A
Rds On (Maximum) at Id, Vgs: 3.3mOhm at 70A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 93nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3183pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187514-IRFB7446GPBF |
| Product Name | Electronic Surplus - IRFB7446GPBF |