Manufacturer: Infineon Technologies
Win Source Part Number: 1187429-IRF9358TRPBF
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Family Name: IRF9358
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SP8J66FRATB; FDS4935A-NL; FDS4935A-NF40; FDS4935-NL;
Introduction Date: January 02, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: IRF9358PBF
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 9.2A
Rds On (Maximum) at Id, Vgs: 16.3mOhm at 9.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 25μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1740pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187429-IRF9358TRPBF |
| Product Name | Electronic Surplus - IRF9358TRPBF |