Infineon Technologies AG Electronic Surplus - IRF7465PBF IRF7465PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187291-IRF7465PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 1.9A Rds On (Maximum) at Id, Vgs: 280mOhm at 1.14A, 10V Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 330pF at 25V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187291-IRF7465PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 1.9A Rds On (Maximum) at Id, Vgs: 280mOhm at 1.14A, 10V Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 330pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF7465PBF - 1187291-IRF7465PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF7465PBF
1187291-IRF7465PBF
Electronic Surplus - IRF7465PBF 1187291-IRF7465PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187291-IRF7465PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 1.9A Rds On (Maximum) at Id, Vgs: 280mOhm at 1.14A, 10V Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 330pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187291-IRF7465PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 1.9A
Rds On (Maximum) at Id, Vgs: 280mOhm at 1.14A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 330pF at 25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1187291-IRF7465PBF
Product Name Electronic Surplus - IRF7465PBF
Unlock Full Specs
to access all available technical data