Manufacturer: Infineon Technologies
Win Source Part Number: 1187216-IRF7324PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7324PBF
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 9A
Rds On (Maximum) at Id, Vgs: 18mOhm at 9A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 63nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 2940pF at 15V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187216-IRF7324PBF |
| Product Name | Electronic Surplus - IRF7324PBF |