Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187184-IRF7301
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): TPC8208(TE12L,Q,M); IRF7301TR; IRF7301TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
MIN QTY 475 MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:DUAL N CHANNEL; DRAIN SOURCE VOLTAGEVDS:20V; CONTINUOUS DRAIN CURRENTID:5.2A; ON RESIS. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1187184-IRF7301 | 17480488 |
| Product Name | Electronic Surplus - IRF7301 | Uncategorized |