Infineon Technologies AG Electronic Surplus - IRF6711STRPBF IRF6711STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187157-IRF6711STRPB F Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET SQ Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: DirectFET Isometric SQ Power Dissipation (Maximum): 2.2W, 42W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 19A, 84A Rds On (Maximum) at Id, Vgs: 3.8mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.35V at 25μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1810pF at 13V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187157-IRF6711STRPB F Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET SQ Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: DirectFET Isometric SQ Power Dissipation (Maximum): 2.2W, 42W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 19A, 84A Rds On (Maximum) at Id, Vgs: 3.8mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.35V at 25μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1810pF at 13V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF6711STRPBF - 1187157-IRF6711STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF6711STRPBF
1187157-IRF6711STRPBF
Electronic Surplus - IRF6711STRPBF 1187157-IRF6711STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187157-IRF6711STRPB F Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET SQ Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: DirectFET Isometric SQ Power Dissipation (Maximum): 2.2W, 42W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 19A, 84A Rds On (Maximum) at Id, Vgs: 3.8mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.35V at 25μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1810pF at 13V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187157-IRF6711STRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET SQ
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: DirectFET Isometric SQ
Power Dissipation (Maximum): 2.2W, 42W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 19A, 84A
Rds On (Maximum) at Id, Vgs: 3.8mOhm at 19A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.35V at 25μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1810pF at 13V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1187157-IRF6711STRPBF
Product Name Electronic Surplus - IRF6711STRPBF
Unlock Full Specs
to access all available technical data