Manufacturer: Infineon Technologies
Win Source Part Number: 1187152-IRF6643TRPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET MZ
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: DirectFET Isometric MZ
Power Dissipation (Maximum): 2.8W, 89W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 6.2A, 35A
Rds On (Maximum) at Id, Vgs: 34.5mOhm at 7.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.9V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2340pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187152-IRF6643TRPBF |
| Product Name | Electronic Surplus - IRF6643TRPBF |