Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 826089-IRF3415LPBF
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
MIN QTY 250 MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGEVDS:150V; CONTINUOUS DRAIN CURRENTID:43A; ON RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 826089-IRF3415LPBF | 17391923 |
| Product Name | Misc Products - IRF3415LPBF | Uncategorized |