Manufacturer: Infineon Technologies
Win Source Part Number: 874989-IR6220S
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Package: Tube
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: IR6220S
Categories: Integrated Circuits (ICs)
Case / Package: D2Pak (SMD-220 5-Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PWR DRIVER N-CHAN 1:1 D2PAK
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | IR6220S | IR6220S |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - IR6220S | PMIC - Power Distribution Switches, Load Drivers |
| Current | 10.0 amps |