Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR44272LTRPBF IR44272LTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874985-IR44272LTRPBF Series: µHVIC™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001533396, IR44272LTRPBFCT, IR44272LTRPBFTR, IR44272LTRPBFDKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874985-IR44272LTRPBF Series: µHVIC™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001533396, IR44272LTRPBFCT, IR44272LTRPBFTR, IR44272LTRPBFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR44272LTRPBF - 874985-IR44272LTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR44272LTRPBF
874985-IR44272LTRPBF
PMIC - PMIC - Gate Drivers - IR44272LTRPBF 874985-IR44272LTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 874985-IR44272LTRPBF Series: µHVIC™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001533396, IR44272LTRPBFCT, IR44272LTRPBFTR, IR44272LTRPBFDKR

Manufacturer: Infineon Technologies
Win Source Part Number: 874985-IR44272LTRPBF
Series: µHVIC™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001533396, IR44272LTRPBFCT, IR44272LTRPBFTR, IR44272LTRPBFDKR

Buy Now Datasheet
PMIC - Gate Drivers - IR44272LTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR44272LTRPBF
PMIC - Gate Drivers IR44272LTRPBF
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 874985-IR44272LTRPBF IR44272LTRPBF
Product Name PMIC - PMIC - Gate Drivers - IR44272LTRPBF PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic Gates - 7988875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details