Manufacturer: Infineon Technologies
Win Source Part Number: 1186812-IR4322MTRPBF
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 44-PQFN (7x7)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 44-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: IR4322
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 46V
Max Output Power x Channels at Load: 100W x 2 at 4Ohm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186812-IR4322MTRPBF |
| Product Name | Electronic Surplus - IR4322MTRPBF |