Infineon Technologies AG Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon IR3899MTRPBF

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:17Pins; Output Current:9A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:17Pins; Output Current:9A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon - 92Y9260 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon
92Y9260
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon 92Y9260
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:17Pins; Output Current:9A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:17Pins; Output Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92Y9260
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon
Input Voltage 1 to 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details