Infineon Technologies AG Buck 6A Step-Down DC-DC Converter IC IR3892MTRPBF

Description
IC REG BUCK ADJ 6A DL PQFN Product overview: IR3892MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3892MTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 6A DL PQFN Product overview: IR3892MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3892MTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 6A Step-Down DC-DC Converter IC - 739-IR3892MTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 6A Step-Down DC-DC Converter IC
739-IR3892MTRPBF
Buck 6A Step-Down DC-DC Converter IC 739-IR3892MTRPBF
IC REG BUCK ADJ 6A DL PQFN Product overview: IR3892MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3892MTRPBF can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 6A DL PQFN Product overview: IR3892MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3892MTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-IR3892MTRPBF
Product Name Buck 6A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Buck 42V Step-Down DC-DC Converter IC - 715-LM25085MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
IOUT 1.75 amps
View Details
2 suppliers