Manufacturer: Infineon Technologies
Win Source Part Number: 1186797-IR3876MTRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Supplier Device Package: PQFN (5x6)
Temperature Range - Operating: 0°C ~ 125°C
Maximum Output Voltage: 12V
Manufacturer Homepage: www.irf.com
Manufacturer Package: 17-PowerVQFN
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: IR3876MPBF
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.5V
Switching Frequency: Up to 1MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 21V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186797-IR3876MTRPBF |
| Product Name | Electronic Surplus - IR3876MTRPBF |