Infineon Technologies AG Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-15; Topology Infineon IR3841MTRPBF

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-15; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-15; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-15; Topology Infineon - 92Y9255 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-15; Topology Infineon
92Y9255
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-15; Topology Infineon 92Y9255
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-15; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-15; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92Y9255
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-15; Topology Infineon
Input Voltage 1.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details