Infineon Technologies AG Dc/dc Conv, Pol, Sync Buck, Pqfn-17; Topology Infineon IR3839MTRPBF

Description
DC/DC CONV, POL, SYNC BUCK, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, POL, SYNC BUCK, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, Sync Buck, Pqfn-17; Topology Infineon - 34AC1844 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, Pqfn-17; Topology Infineon
34AC1844
Dc/dc Conv, Pol, Sync Buck, Pqfn-17; Topology Infineon 34AC1844
DC/DC CONV, POL, SYNC BUCK, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34AC1844
Product Name Dc/dc Conv, Pol, Sync Buck, Pqfn-17; Topology Infineon
Input Voltage 1.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details