Infineon Technologies AG Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon IR3837MTRPBF

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:17Pins; Output Current:14A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:17Pins; Output Current:14A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon - 92Y9253 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon
92Y9253
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon 92Y9253
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:17Pins; Output Current:14A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:17Pins; Output Current:14A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92Y9253
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-17; Topology Infineon
Input Voltage 1.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details