Infineon Technologies AG Ic, Dc/dc, Supirbuck 8A 15Qfn; Topology Infineon IR3831MTR1PBF

Description
IC, DC/DC, SUPIRBUCK 8A 15QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:1V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes
Description
IC, DC/DC, SUPIRBUCK 8A 15QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:1V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc/dc, Supirbuck 8A 15Qfn; Topology Infineon - 36AJ9539 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc, Supirbuck 8A 15Qfn; Topology Infineon
36AJ9539
Ic, Dc/dc, Supirbuck 8A 15Qfn; Topology Infineon 36AJ9539
IC, DC/DC, SUPIRBUCK 8A 15QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:1V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes

IC, DC/DC, SUPIRBUCK 8A 15QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:1V; Input Voltage Max:16V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 36AJ9539
Product Name Ic, Dc/dc, Supirbuck 8A 15Qfn; Topology Infineon
Input Voltage 1 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details