Infineon Technologies AG Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Topology Infineon IR38263MTRPBFAUMA1

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:26Pins; Output Current:30A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:26Pins; Output Current:30A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Topology Infineon - 93AC7155 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Topology Infineon
93AC7155
Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Topology Infineon 93AC7155
DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:26Pins; Output Current:30A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:26Pins; Output Current:30A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93AC7155
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Topology Infineon
Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details