Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3529MTRPBF IR3529MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186745-IR3529MTRPBF Packaging: Reel Mounting Style: SMD Applications: Multiphase Controller Supply Current: 2mA Categories: Integrated Circuits Supplier Device Package: 20-MLPQ (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: IR3529MPBF Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 16V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186745-IR3529MTRPBF Packaging: Reel Mounting Style: SMD Applications: Multiphase Controller Supply Current: 2mA Categories: Integrated Circuits Supplier Device Package: 20-MLPQ (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: IR3529MPBF Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3529MTRPBF - 1186745-IR3529MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3529MTRPBF
1186745-IR3529MTRPBF
PMIC - PMIC - Power Management - Specialized - IR3529MTRPBF 1186745-IR3529MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186745-IR3529MTRPBF Packaging: Reel Mounting Style: SMD Applications: Multiphase Controller Supply Current: 2mA Categories: Integrated Circuits Supplier Device Package: 20-MLPQ (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: IR3529MPBF Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 16V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186745-IR3529MTRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Multiphase Controller
Supply Current: 2mA
Categories: Integrated Circuits
Supplier Device Package: 20-MLPQ (4x4)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: IR3529MPBF
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 16V

Buy Now
Power Management - Specialized - IR3529MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3529MTRPBF
Power Management - Specialized IR3529MTRPBF
Multiphase Controller PMIC 20-MLPQ (4x4)

Multiphase Controller PMIC 20-MLPQ (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1186745-IR3529MTRPBF IR3529MTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3529MTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Supervisor IC - 691-BQ2202PN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 16
Supply Voltage 4.5 to ? volts
Operating Temperature 0 C (32 F)
View Details
2 suppliers