Manufacturer: Infineon Technologies
Win Source Part Number: 1046276-IR3522MTRPBF
Packaging: Reel - TR
Applications: Multiphase Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 100°C
Case / Package: 32-MLPQ (5x5)
Supply Voltage - Operating: 4.75 V to 7.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Multiphase Controller PMIC 32-MLPQ (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1046276-IR3522MTRPBF | IR3522MTRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - IR3522MTRPBF | Power Management - Specialized |
| Output Options | Inverting |