3+1 Dual Output Digital Multi-Phase Controller
The IR35204 is a dual-loop digital multi-phase buck controller designed for CPU voltage regulation, and is fully compliant with Intel® , VR12 Rev 1.7, VR12.5 Rev 1.5, IMVP82 Rev 1.2, and AMD SVI2 REV 1.06 specifications.
Applications
48 V intermediate bus converter (IBC)
Body electronics and power distribution
DIN rail power supplies
Designers who used this product also designed with
BSZ086P03NS3 G | P-Channel Power MOSFET
TDA21535 | Integrated Smart Power Stages
BSC0901NS | N-Channel Power MOSFET
CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU
TDA21472 | Integrated Smart Power Stages
IR3887MTRPBF | Integrated POL Voltage Regulators
TDA21462 | Integrated Smart Power Stages
IR3889MTRPBF | Integrated POL Voltage Regulators
BSC018NE2LS | N-Channel Power MOSFET
IRFH8201 | N-Channel Power MOSFET
BSZ086P03NS3 G | P-Channel Power MOSFET
TDA21535 | Integrated Smart Power Stages
BSC0901NS | N-Channel Power MOSFET
CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU
TDA21472 | Integrated Smart Power Stages
IR3887MTRPBF | Integrated POL Voltage Regulators
TDA21462 | Integrated Smart Power Stages
IR3889MTRPBF | Integrated POL Voltage Regulators
1 2 3
3+1 Dual Output Digital Multi-Phase Controller
The IR35204 is a dual-loop digital multi-phase buck controller designed for CPU voltage regulation, and is fully compliant with Intel® , VR12 Rev 1.7, VR12.5 Rev 1.5, IMVP82 Rev 1.2, and AMD SVI2 REV 1.06 specifications.
Applications
- 48 V intermediate bus converter (IBC)
- Body electronics and power distribution
- DIN rail power supplies
Designers who used this product also designed with
- BSZ086P03NS3 G |
P-Channel Power MOSFET
- TDA21535 |
Integrated Smart Power Stages
- BSC0901NS |
N-Channel Power MOSFET
- CY8C6316BZI-BLF03 |
PSOC™ 63 Bluetooth® LE MCU
- TDA21472 |
Integrated Smart Power Stages
- IR3887MTRPBF |
Integrated POL Voltage Regulators
- TDA21462 |
Integrated Smart Power Stages
- IR3889MTRPBF |
Integrated POL Voltage Regulators
- BSC018NE2LS |
N-Channel Power MOSFET
- IRFH8201 |
N-Channel Power MOSFET
- BSZ086P03NS3 G |
P-Channel Power MOSFET
- TDA21535 |
Integrated Smart Power Stages
- BSC0901NS |
N-Channel Power MOSFET
- CY8C6316BZI-BLF03 |
PSOC™ 63 Bluetooth® LE MCU
- TDA21472 |
Integrated Smart Power Stages
- IR3887MTRPBF |
Integrated POL Voltage Regulators
- TDA21462 |
Integrated Smart Power Stages
- IR3889MTRPBF |
Integrated POL Voltage Regulators
1
2
3