Manufacturer: Infineon Technologies
Win Source Part Number: 1186743-IR35204MTRPB
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Multiphase Controller
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.3V
Multiphase Controller PMIC 40-QFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1186743-IR35204MTRPBF | IR35204MTRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - IR35204MTRPBF | Power Management - Specialized |
| Output Options | Inverting |