Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR35201MTRPBF IR35201MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186742-IR35201MTRPB F Packaging: Tape and Reel Mounting Style: SMD Applications: Multiphase Controller Categories: Integrated Circuits Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.irf.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186742-IR35201MTRPB F Packaging: Tape and Reel Mounting Style: SMD Applications: Multiphase Controller Categories: Integrated Circuits Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.irf.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR35201MTRPBF - 1186742-IR35201MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR35201MTRPBF
1186742-IR35201MTRPBF
PMIC - PMIC - Power Management - Specialized - IR35201MTRPBF 1186742-IR35201MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186742-IR35201MTRPB F Packaging: Tape and Reel Mounting Style: SMD Applications: Multiphase Controller Categories: Integrated Circuits Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.irf.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186742-IR35201MTRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Multiphase Controller
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.irf.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.3V

Buy Now
Power Management - Specialized - IR35201MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR35201MTRPBF
Power Management - Specialized IR35201MTRPBF
Multiphase Controller PMIC 56-QFN (7x7)

Multiphase Controller PMIC 56-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1186742-IR35201MTRPBF IR35201MTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR35201MTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details