Manufacturer: Infineon Technologies
Win Source Part Number: 109659-IR3507MTRPBF
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-MLPQ (4x4)
Supply Voltage - Operating: 8 V to 28 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Processor PMIC 20-MLPQ (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 109659-IR3507MTRPBF | IR3507MTRPBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - IR3507MTRPBF | Power Management - Specialized |
| Output Options | Inverting |