Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3505ZMTRPBF IR3505ZMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017387-IR3505ZMTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017387-IR3505ZMTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3505ZMTRPBF - 017387-IR3505ZMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3505ZMTRPBF
017387-IR3505ZMTRPBF
PMIC - PMIC - Power Management - Specialized - IR3505ZMTRPBF 017387-IR3505ZMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017387-IR3505ZMTRPBF Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 017387-IR3505ZMTRPBF
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-MLPQ (3x3)
Supply Voltage - Operating: 8 V to 16 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - IR3505ZMTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3505ZMTRPBF
Power Management - Specialized IR3505ZMTRPBF
Processor PMIC 16-MLPQ (3x3)

Processor PMIC 16-MLPQ (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017387-IR3505ZMTRPBF IR3505ZMTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3505ZMTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details