Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3505MPBF IR3505MPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069196-IR3505MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069196-IR3505MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3505MPBF - 069196-IR3505MPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3505MPBF
069196-IR3505MPBF
PMIC - PMIC - Power Management - Specialized - IR3505MPBF 069196-IR3505MPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069196-IR3505MPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-MLPQ (3x3) Supply Voltage - Operating: 8 V to 16 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069196-IR3505MPBF
Packaging: Cut Reel
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-MLPQ (3x3)
Supply Voltage - Operating: 8 V to 16 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 069196-IR3505MPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3505MPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details