Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Management - Specialized IR3504MTRPBF

Description
Win Source Part Number: 1065429-IR3504MTRPBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: XPhase3™ Package: Tape & Reel (TR) Applications: Processor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 4.75V ~ 7.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-MLPQ (5x5) Temperature Range - Operating: 0°C ~ 100°C Alternative Parts (Cross-Reference): IR3504MTRPBFIR3504MT RPBF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: IR3504MPBF-ND,IR3504 MPBF,SP001528484 Base Product Number: IR3504M
Request a Quote Datasheet
Description
Win Source Part Number: 1065429-IR3504MTRPBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: XPhase3™ Package: Tape & Reel (TR) Applications: Processor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 4.75V ~ 7.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-MLPQ (5x5) Temperature Range - Operating: 0°C ~ 100°C Alternative Parts (Cross-Reference): IR3504MTRPBFIR3504MT RPBF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: IR3504MPBF-ND,IR3504 MPBF,SP001528484 Base Product Number: IR3504M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1065429-IR3504MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1065429-IR3504MTRPBF
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1065429-IR3504MTRPBF
Win Source Part Number: 1065429-IR3504MTRPBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: XPhase3™ Package: Tape & Reel (TR) Applications: Processor Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 4.75V ~ 7.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-MLPQ (5x5) Temperature Range - Operating: 0°C ~ 100°C Alternative Parts (Cross-Reference): IR3504MTRPBFIR3504MT RPBF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: IR3504MPBF-ND,IR3504 MPBF,SP001528484 Base Product Number: IR3504M

Win Source Part Number: 1065429-IR3504MTRPBF
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: XPhase3™
Package: Tape & Reel (TR)
Applications: Processor
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 10mA
Voltage - Supply: 4.75V ~ 7.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-MLPQ (5x5)
Temperature Range - Operating: 0°C ~ 100°C
Alternative Parts (Cross-Reference): IR3504MTRPBFIR3504MTRPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: IR3504MPBF-ND,IR3504MPBF,SP001528484
Base Product Number: IR3504M

Buy Now Datasheet
Power Management - Specialized - IR3504MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3504MTRPBF
Power Management - Specialized IR3504MTRPBF
Processor PMIC 32-MLPQ (5x5)

Processor PMIC 32-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1065429-IR3504MTRPBF IR3504MTRPBF
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details