Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3502MTRPBF IR3502MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776972-IR3502MTRPBF Series: XPhase3 Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C Package: 32-VFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 8 V ~ 16 V Family Name: IR3502 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 32-MLPQ (5x5) Alternative Parts (Cross-Reference): IR3502MPBF; Introduction Date: April 08, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776972-IR3502MTRPBF Series: XPhase3 Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C Package: 32-VFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 8 V ~ 16 V Family Name: IR3502 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 32-MLPQ (5x5) Alternative Parts (Cross-Reference): IR3502MPBF; Introduction Date: April 08, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3502MTRPBF - 776972-IR3502MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3502MTRPBF
776972-IR3502MTRPBF
PMIC - PMIC - Power Management - Specialized - IR3502MTRPBF 776972-IR3502MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 776972-IR3502MTRPBF Series: XPhase3 Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C Package: 32-VFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 8 V ~ 16 V Family Name: IR3502 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 32-MLPQ (5x5) Alternative Parts (Cross-Reference): IR3502MPBF; Introduction Date: April 08, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 776972-IR3502MTRPBF
Series: XPhase3
Packaging: Reel package
Operating Temperature Range: 0°C ~ 100°C
Package: 32-VFQFN Exposed Pad
Applications: Processor
Mounting: SMD
Operating Supply Voltage: 8 V ~ 16 V
Family Name: IR3502
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 32-MLPQ (5x5)
Alternative Parts (Cross-Reference): IR3502MPBF;
Introduction Date: April 08, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - IR3502MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3502MTRPBF
Power Management - Specialized IR3502MTRPBF
Processor PMIC 32-MLPQ (5x5)

Processor PMIC 32-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 776972-IR3502MTRPBF IR3502MTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3502MTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details