Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3500VMTRPBF IR3500VMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046270-IR3500VMTRPB F Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046270-IR3500VMTRPB F Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3500VMTRPBF - 1046270-IR3500VMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3500VMTRPBF
1046270-IR3500VMTRPBF
PMIC - PMIC - Power Management - Specialized - IR3500VMTRPBF 1046270-IR3500VMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046270-IR3500VMTRPB F Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 100°C Case / Package: 32-MLPQ (5x5) Supply Voltage - Operating: 4.75 V to 7.5 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1046270-IR3500VMTRPBF
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 100°C
Case / Package: 32-MLPQ (5x5)
Supply Voltage - Operating: 4.75 V to 7.5 V
Operating Supply Current: 6.5mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - IR3500VMTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3500VMTRPBF
Power Management - Specialized IR3500VMTRPBF
Processor PMIC 32-MLPQ (5x5)

Processor PMIC 32-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1046270-IR3500VMTRPBF IR3500VMTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3500VMTRPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907831P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details