Infineon Technologies AG Electronic Surplus - IR3477MTRPBF IR3477MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186739-IR3477MTRPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 15A Categories: Integrated Circuits Supplier Device Package: 16-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 12V Manufacturer Homepage: www.irf.com Manufacturer Package: 16-PowerVQFN Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.5V Switching Frequency: Up to 750kHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 27V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186739-IR3477MTRPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 15A Categories: Integrated Circuits Supplier Device Package: 16-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 12V Manufacturer Homepage: www.irf.com Manufacturer Package: 16-PowerVQFN Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.5V Switching Frequency: Up to 750kHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 27V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IR3477MTRPBF - 1186739-IR3477MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IR3477MTRPBF
1186739-IR3477MTRPBF
Electronic Surplus - IR3477MTRPBF 1186739-IR3477MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186739-IR3477MTRPBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 15A Categories: Integrated Circuits Supplier Device Package: 16-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 12V Manufacturer Homepage: www.irf.com Manufacturer Package: 16-PowerVQFN Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.5V Switching Frequency: Up to 750kHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 27V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186739-IR3477MTRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 15A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 12V
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-PowerVQFN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.5V
Switching Frequency: Up to 750kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 27V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1186739-IR3477MTRPBF
Product Name Electronic Surplus - IR3477MTRPBF
Unlock Full Specs
to access all available technical data

Similar Products

Pole Mounting Bracket - PMB-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Lighting Accessory - 49578493 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details