Manufacturer: Infineon Technologies
Win Source Part Number: 1186737-IR3475MTRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 12V
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-PowerVQFN
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.5V
Switching Frequency: Up to 750kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 27V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186737-IR3475MTRPBF |
| Product Name | Electronic Surplus - IR3475MTRPBF |