Manufacturer: Infineon Technologies
Win Source Part Number: 1186734-IR3448MTRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 16A
Categories: Integrated Circuits
Supplier Device Package: PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 18.06V
Manufacturer Homepage: www.irf.com
Manufacturer Package: 33-PowerVQFN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 300kHz ~ 1.5MHz
Voltage - Input (Minimum): 5V
Voltage - Input (Maximum): 21V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186734-IR3448MTRPBF |
| Product Name | Electronic Surplus - IR3448MTRPBF |