Manufacturer: Infineon Technologies
Win Source Part Number: 040665-IR3314
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 18A
Voltage - Load: 6 V to 32 V
Rds On (Typ): 9 mOhm
Family Name: IR3314
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IR3314PbF; IR3314S; IR3314SPbF;
Introduction Date: September 06, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | IR3314 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - IR3314 |
| Voltage | 6 V to 32 V |