Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR3101 IR3101

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921388-IR3101 Series: iMOTION™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 11-SIP Package: Tube Package: 11-SIP, 9 Leads Mounting: Through Hole Part Status: Obsolete Family Name: IR3101 Categories: Integrated Circuits (ICs) Case / Package: 11-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR3101, SP001547722
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921388-IR3101 Series: iMOTION™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 11-SIP Package: Tube Package: 11-SIP, 9 Leads Mounting: Through Hole Part Status: Obsolete Family Name: IR3101 Categories: Integrated Circuits (ICs) Case / Package: 11-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR3101, SP001547722
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR3101 - 921388-IR3101 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR3101
921388-IR3101
PMIC - PMIC - Gate Drivers - IR3101 921388-IR3101
Manufacturer: Infineon Technologies Win Source Part Number: 921388-IR3101 Series: iMOTION™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 11-SIP Package: Tube Package: 11-SIP, 9 Leads Mounting: Through Hole Part Status: Obsolete Family Name: IR3101 Categories: Integrated Circuits (ICs) Case / Package: 11-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *IR3101, SP001547722

Manufacturer: Infineon Technologies
Win Source Part Number: 921388-IR3101
Series: iMOTION™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 11-SIP
Package: Tube
Package: 11-SIP, 9 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: IR3101
Categories: Integrated Circuits (ICs)
Case / Package: 11-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *IR3101, SP001547722

Buy Now Datasheet
PMIC - Gate Drivers - IR3101 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
IR3101
PMIC - Gate Drivers IR3101
IC GATE DRVR HALF-BRIDGE 11SIP

IC GATE DRVR HALF-BRIDGE 11SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 921388-IR3101 IR3101
Product Name PMIC - PMIC - Gate Drivers - IR3101 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F10/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type DIP; Other; DIP14
View Details
6 suppliers
Gates and Inverters - 1727-74AHC1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details