Infineon Technologies AG PMIC - PMIC - Power Supply Controllers, Monitors - IR3093MPBF IR3093MPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069188-IR3093MPBF Packaging: Cut Reel Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-MLPQ (7x7) Supply Voltage - Operating: 7.4 V to 21 V Operating Supply Current: 38mA Alternative Parts (Cross-Reference): TPS25200DRVR; IR3082AMPbF; ISL61852EIRZ-T; IR3093MPBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069188-IR3093MPBF Packaging: Cut Reel Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-MLPQ (7x7) Supply Voltage - Operating: 7.4 V to 21 V Operating Supply Current: 38mA Alternative Parts (Cross-Reference): TPS25200DRVR; IR3082AMPbF; ISL61852EIRZ-T; IR3093MPBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - IR3093MPBF - 069188-IR3093MPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - IR3093MPBF
069188-IR3093MPBF
PMIC - PMIC - Power Supply Controllers, Monitors - IR3093MPBF 069188-IR3093MPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069188-IR3093MPBF Packaging: Cut Reel Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-MLPQ (7x7) Supply Voltage - Operating: 7.4 V to 21 V Operating Supply Current: 38mA Alternative Parts (Cross-Reference): TPS25200DRVR; IR3082AMPbF; ISL61852EIRZ-T; IR3093MPBF; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069188-IR3093MPBF
Packaging: Cut Reel
Applications: VID Voltage Programmer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 48-MLPQ (7x7)
Supply Voltage - Operating: 7.4 V to 21 V
Operating Supply Current: 38mA
Alternative Parts (Cross-Reference): TPS25200DRVR; IR3082AMPbF; ISL61852EIRZ-T; IR3093MPBF;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - IR3093MPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
IR3093MPBF
Power Supply Controllers, Monitors IR3093MPBF
Power Supply Controller VID Voltage Programmer 48-MLPQ (7x7)

Power Supply Controller VID Voltage Programmer 48-MLPQ (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 069188-IR3093MPBF IR3093MPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - IR3093MPBF Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details