Manufacturer: Infineon Technologies
Win Source Part Number: 776967-IR3092MTRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: 48-VFQFN Exposed Pad
Applications: VID Voltage Programmer
Mounting: SMD
Operating Supply Voltage: 7.3 V ~ 21 V
Part Status: Obsolete(EOL)
Family Name: IR3092
Categories: Integrated Circuits (ICs)
Operating Supply Current: 29mA
Manufacturer Package: 48-MLPQ (7x7)
Alternative Parts (Cross-Reference): LTC2927CTS8; LTC2927CTS8#TRPBF; TS1051CX6 RF; L6717;
Introduction Date: September 08, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Power Supply Controller VID Voltage Programmer 48-MLPQ (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 776967-IR3092MTRPBF | IR3092MTRPBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - IR3092MTRPBF | Power Supply Controllers, Monitors |
| Output Options | Inverting |