Infineon Technologies AG PMIC - PMIC - Power Supply Controllers, Monitors - IR3092MTR IR3092MTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046253-IR3092MTR Packaging: Reel - TR Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-MLPQ (7x7) Supply Voltage - Operating: 7.3 V to 21 V Operating Supply Current: 29mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046253-IR3092MTR Packaging: Reel - TR Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-MLPQ (7x7) Supply Voltage - Operating: 7.3 V to 21 V Operating Supply Current: 29mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR3092MTR is a power supply controller designed for robust power conversion solutions compatible with AMD Opteron, AMD Athlon, and Intel VR10.X microprocessor families. It features a selectable VID range with 5-bit or 6-bit options, ensuring an overall system accuracy of 0.5%. The device integrates PWM control and 2-phase gate drive functions, making it suitable for high current point-of-load (POL) converters. Key specifications include a gate drive capability of 3.5A, a programmable oscillator frequency ranging from 100kHz to 540kHz, and programmable voltage positioning and soft start features. The IR3092MTR also incorporates hiccup over-current protection with a delay to prevent false triggering, and a simplified power good indication to confirm proper operation. It operates with an input voltage of up to 21V and includes under-voltage lockout thresholds of 7.8V and 4.3V for different voltage levels. The product is housed in a compact 48L MLPQ package, measuring 7x7 mm, and is available for ordering in quantities of 3000 per reel or 100 piece strips. This controller is suitable for engineers looking for a versatile and efficient solution for power management in high-performance computing applications.

Datasheet Summary
Powered by GS/AI

The IR3092MTR is a power supply controller designed for robust power conversion solutions compatible with AMD Opteron, AMD Athlon, and Intel VR10.X microprocessor families. It features a selectable VID range with 5-bit or 6-bit options, ensuring an overall system accuracy of 0.5%. The device integrates PWM control and 2-phase gate drive functions, making it suitable for high current point-of-load (POL) converters. Key specifications include a gate drive capability of 3.5A, a programmable oscillator frequency ranging from 100kHz to 540kHz, and programmable voltage positioning and soft start features. The IR3092MTR also incorporates hiccup over-current protection with a delay to prevent false triggering, and a simplified power good indication to confirm proper operation. It operates with an input voltage of up to 21V and includes under-voltage lockout thresholds of 7.8V and 4.3V for different voltage levels. The product is housed in a compact 48L MLPQ package, measuring 7x7 mm, and is available for ordering in quantities of 3000 per reel or 100 piece strips. This controller is suitable for engineers looking for a versatile and efficient solution for power management in high-performance computing applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - IR3092MTR - 1046253-IR3092MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - IR3092MTR
1046253-IR3092MTR
PMIC - PMIC - Power Supply Controllers, Monitors - IR3092MTR 1046253-IR3092MTR
Manufacturer: Infineon Technologies Win Source Part Number: 1046253-IR3092MTR Packaging: Reel - TR Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-MLPQ (7x7) Supply Voltage - Operating: 7.3 V to 21 V Operating Supply Current: 29mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046253-IR3092MTR
Packaging: Reel - TR
Applications: VID Voltage Programmer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 48-MLPQ (7x7)
Supply Voltage - Operating: 7.3 V to 21 V
Operating Supply Current: 29mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - IR3092MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
IR3092MTR
Power Supply Controllers, Monitors IR3092MTR
Power Supply Controller VID Voltage Programmer 48-MLPQ (7x7)

Power Supply Controller VID Voltage Programmer 48-MLPQ (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1046253-IR3092MTR IR3092MTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - IR3092MTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details