Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IR3088AMPBF IR3088AMPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046250-IR3088AMPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046250-IR3088AMPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IR3088AMPBF - 1046250-IR3088AMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IR3088AMPBF
1046250-IR3088AMPBF
PMIC - PMIC - Power Management - Specialized - IR3088AMPBF 1046250-IR3088AMPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046250-IR3088AMPBF Packaging: Cut Reel Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-MLPQ (4x4) Supply Voltage - Operating: 8.4 V to 14 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046250-IR3088AMPBF
Packaging: Cut Reel
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-MLPQ (4x4)
Supply Voltage - Operating: 8.4 V to 14 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - IR3088AMPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IR3088AMPBF
Power Management - Specialized IR3088AMPBF
Processor PMIC 20-MLPQ (4x4)

Processor PMIC 20-MLPQ (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1046250-IR3088AMPBF IR3088AMPBF
Product Name PMIC - PMIC - Power Management - Specialized - IR3088AMPBF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details